Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00E12-10SW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E12-10SW
MIL Spec Connector - MIL-DTL-26482 I PT00E12-10SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial - 97J0938 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial
97J0938
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial 97J0938
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E12-10SW 97J0938
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - J236A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details