Amphenol Industrial Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial PT00E10-6S(SR)

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial - 95F1708 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial
95F1708
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial 95F1708
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95F1708
Product Name Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Contacts - 114365G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers