Amphenol Industrial Circular Conn, Rcpt, Size 10, 6Pos, Wall; Product Range Amphenol Industrial PT00E10-6S(005)

Description
CIRCULAR CONN, RCPT, SIZE 10, 6POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, SIZE 10, 6POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 10, 6Pos, Wall; Product Range Amphenol Industrial - 09J8955 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 10, 6Pos, Wall; Product Range Amphenol Industrial
09J8955
Circular Conn, Rcpt, Size 10, 6Pos, Wall; Product Range Amphenol Industrial 09J8955
CIRCULAR CONN, RCPT, SIZE 10, 6POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, SIZE 10, 6POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09J8955
Product Name Circular Conn, Rcpt, Size 10, 6Pos, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details