PT 6C 6#20 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT00E10-6PW | 28M8891 |
| Product Name | Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol | |
| Connector Type | Circular / Cylindrical Connectors |