Amphenol Corporation Circular Conn, Rcpt, Size 10, 6Pos, Wall; Product Range Amphenol Industrial PT00E10-6P

Description
PT 6C 6#20 PIN RECP
Request a Quote Datasheet
Description
PT 6C 6#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 6C 6#20 PIN RECP

PT 6C 6#20 PIN RECP

Buy Now
 - Amphenol PT00E10-6P - PEI-Genesis
Philadelphia, PA, United States
PT 6C 6#20 PIN RECP

PT 6C 6#20 PIN RECP

Buy Now
Circular Conn, Rcpt, Size 10, 6Pos, Wall; Product Range Amphenol Industrial - 35H4663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 10, 6Pos, Wall; Product Range Amphenol Industrial
35H4663
Circular Conn, Rcpt, Size 10, 6Pos, Wall; Product Range Amphenol Industrial 35H4663
CIRCULAR CONN, RCPT, SIZE 10, 6POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 10, 6POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site Datasheet
Pt00 Series (Ms3110) Wall Mount Receptacles With Environment-Resistant Strain Relief, Straight Body Style, Solder Termination, 10 Shell Size, 10-6 Insert Arrangement, Receptacle Gender, 6 Contacts ... - 97J0927 - Newark, An Avnet Company
Chicago, IL, United States
Pt00 Series (Ms3110) Wall Mount Receptacles With Environment-Resistant Strain Relief, Straight Body Style, Solder Termination, 10 Shell Size, 10-6 Insert Arrangement, Receptacle Gender, 6 Contacts ...
97J0927
Pt00 Series (Ms3110) Wall Mount Receptacles With Environment-Resistant Strain Relief, Straight Body Style, Solder Termination, 10 Shell Size, 10-6 Insert Arrangement, Receptacle Gender, 6 Contacts ... 97J0927
PT00 SERIES (MS3110) WALL MOUNT RECEPTACLES WITH ENVIRONMENT-RESISTAN T STRAIN RELIEF, STRAIGHT BODY STYLE, SOLDER TERMINATION, 10 SHELL SIZE, 10-6 INSERT ARRANGEMENT, RECEPTACLE GENDER, 6 CONTACTS ROHS COMPLIANT: NO

PT00 SERIES (MS3110) WALL MOUNT RECEPTACLES WITH ENVIRONMENT-RESISTANT STRAIN RELIEF, STRAIGHT BODY STYLE, SOLDER TERMINATION, 10 SHELL SIZE, 10-6 INSERT ARRANGEMENT, RECEPTACLE GENDER, 6 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00E10-6P Amphenol PT00E10-6P 35H4663 97J0927
Product Name Circular Conn, Rcpt, Size 10, 6Pos, Wall; Product Range Amphenol Industrial Pt00 Series (Ms3110) Wall Mount Receptacles With Environment-Resistant Strain Relief, Straight Body Style, Solder Termination, 10 Shell Size, 10-6 Insert Arrangement, Receptacle Gender, 6 Contacts ...
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products