Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00E10-5S-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E10-5S-SR
MIL Spec Connector - MIL-DTL-26482 I PT00E10-5S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 10, 5 Position, Wall; Product Range Amphenol Industrial - 25K9419 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 5 Position, Wall; Product Range Amphenol Industrial
25K9419
Circular Connector, Receptacle, Size 10, 5 Position, Wall; Product Range Amphenol Industrial 25K9419
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E10-5S-SR 25K9419
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 10, 5 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Banana Socket, Large Diameter Exit Hole - 9251 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details