CONNECTOR
PT Series Miniature Cylindrical Connector Jam Nut Receptacle, Environmental.
Ordering Examples: Environmental receptacle with strain relief — PT01E-10-6P(SR).
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost cons
| Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT00E-8-4P(SR) | 70010422 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,WALL MOUNTING RECEPTACLE W/CABLE CLAMP,CLASS E,4 #20 SOLDER PIN CONTAC |
| Connector Type | Military Connector | |
| Geometry | Straight | |
| Termination | Solder | |
| Mounting | Flanged |