Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00E-24-61P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E-24-61P
MIL Spec Connector - MIL-DTL-26482 I PT00E-24-61P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E-24-61P
MIL Spec Connector - MIL-DTL-26482 I PT00E-24-61P
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT00E-24-61P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT00E-24-61P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00E-24-61P
AI-Solder Wall-Mt RECP E-Class 26482-1

AI-Solder Wall-Mt RECP E-Class 26482-1

Buy Now
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Amphenol Industrial - 86J1825 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Amphenol Industrial
86J1825
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Amphenol Industrial 86J1825
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00E-24-61P PT00E-24-61P 86J1825
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG09L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5417/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details