Amphenol Industrial Circular Connector Rcpt, Size 22, 34Pos, Wall; Connector Type Amphenol Industrial PT00E-22-34S

Description
CIRCULAR CONNECTOR RCPT, SIZE 22, 34POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22
Description
CIRCULAR CONNECTOR RCPT, SIZE 22, 34POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 22, 34Pos, Wall; Connector Type Amphenol Industrial - 86J1707 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 22, 34Pos, Wall; Connector Type Amphenol Industrial
86J1707
Circular Connector Rcpt, Size 22, 34Pos, Wall; Connector Type Amphenol Industrial 86J1707
CIRCULAR CONNECTOR RCPT, SIZE 22, 34POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22

CIRCULAR CONNECTOR RCPT, SIZE 22, 34POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J1707
Product Name Circular Connector Rcpt, Size 22, 34Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-5372-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details