Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00E-20-27P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT00E-20-27P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E-20-27P
MIL Spec Connector - MIL-DTL-26482 I PT00E-20-27P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E-20-27P
MIL Spec Connector - MIL-DTL-26482 I PT00E-20-27P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 20, 27 Position, Wall; Product Range Amphenol Industrial - 86J1528 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 27 Position, Wall; Product Range Amphenol Industrial
86J1528
Circular Connector Receptacle, Size 20, 27 Position, Wall; Product Range Amphenol Industrial 86J1528
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 27 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 27 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E-20-27P 86J1528
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 20, 27 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details