Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00E-20-25P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E-20-25P
MIL Spec Connector - MIL-DTL-26482 I PT00E-20-25P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E-20-25P
MIL Spec Connector - MIL-DTL-26482 I PT00E-20-25P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 20, 25Pos, Wall; Connector Type Amphenol Industrial - 86J1452 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 20, 25Pos, Wall; Connector Type Amphenol Industrial
86J1452
Circular Connector Rcpt, Size 20, 25Pos, Wall; Connector Type Amphenol Industrial 86J1452
CIRCULAR CONNECTOR RCPT, SIZE 20, 25POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:20 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 20, 25POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E-20-25P 86J1452
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 20, 25Pos, Wall; Connector Type Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details