Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00E-18-32P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E-18-32P
MIL Spec Connector - MIL-DTL-26482 I PT00E-18-32P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E-18-32P
MIL Spec Connector - MIL-DTL-26482 I PT00E-18-32P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 18, 32Pos, Wall; Product Range Amphenol Industrial - 86J1344 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 18, 32Pos, Wall; Product Range Amphenol Industrial
86J1344
Circular Connector Rcpt, Size 18, 32Pos, Wall; Product Range Amphenol Industrial 86J1344
CIRCULAR CONNECTOR RCPT, SIZE 18, 32POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 18, 32POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00E-18-32P 86J1344
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 18, 32Pos, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details