Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00E-14-18P

Description
AI-Solder Wall-Mt RECP E-Class 26482-1
Request a Quote Datasheet
Description
AI-Solder Wall-Mt RECP E-Class 26482-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT00E-14-18P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT00E-14-18P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00E-14-18P
AI-Solder Wall-Mt RECP E-Class 26482-1

AI-Solder Wall-Mt RECP E-Class 26482-1

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E-14-18P
MIL Spec Connector - MIL-DTL-26482 I PT00E-14-18P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00E-14-18P
MIL Spec Connector - MIL-DTL-26482 I PT00E-14-18P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 14, 18Pos, Wall; Product Range Amphenol Industrial - 86J1019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 18Pos, Wall; Product Range Amphenol Industrial
86J1019
Circular Connector Rcpt, Size 14, 18Pos, Wall; Product Range Amphenol Industrial 86J1019
CIRCULAR CONNECTOR RCPT, SIZE 14, 18POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 14, 18POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00E-14-18P PT00E-14-18P 86J1019
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 14, 18Pos, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Contacts - 1734-1060-20-0177TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 22 AWG
View Details
Cable Connectors - NCM-MCB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details