Amphenol Industrial Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Amphenol Industrial PT00CE8-4S

Description
PTCE 4C 4#20 SKT RECP
Request a Quote Datasheet
Description
PTCE 4C 4#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT00CE8-4S - PEI-Genesis
Philadelphia, PA, United States
PTCE 4C 4#20 SKT RECP

PTCE 4C 4#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
PTCE 4C 4#20 SKT RECP

PTCE 4C 4#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Amphenol Industrial - 97J0922 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Amphenol Industrial
97J0922
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Amphenol Industrial 97J0922
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, WALL; Product Range:PT-CE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, WALL; Product Range:PT-CE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT00CE8-4S PT00CE8-4S 97J0922
Product Name Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
BOA Connectors: Heavy Duty Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details