Amphenol Industrial Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial PT00CE8-3S

Description
PTCE 3C 3#20 SKT RECP
Request a Quote
Description
PTCE 3C 3#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTCE 3C 3#20 SKT RECP

PTCE 3C 3#20 SKT RECP

Buy Now
 - Amphenol PT00CE8-3S - PEI-Genesis
Philadelphia, PA, United States
PTCE 3C 3#20 SKT RECP

PTCE 3C 3#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial - 90C1106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial
90C1106
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial 90C1106
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Product Range:PT-CE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Product Range:PT-CE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00CE8-3S Amphenol PT00CE8-3S 90C1106
Product Name Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details