Amphenol Industrial Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial PT00CE8-3S-SR

Description
PTCE 3C 3#20 SKT RECP
Request a Quote Datasheet
Description
PTCE 3C 3#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT00CE8-3S-SR - PEI-Genesis
Philadelphia, PA, United States
PTCE 3C 3#20 SKT RECP

PTCE 3C 3#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial - 97J0921 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial
97J0921
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial 97J0921
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Product Range:PT-CE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Product Range:PT-CE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PT00CE8-3S-SR 97J0921
Product Name Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCA-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details