Amphenol Corporation
Ptce 3C 3#20 Pin Recp Amphenol
PT00CE8-3PX
Description
PTCE 3C 3#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
PTCE 3C 3#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ptce 3C 3#20 Pin Recp Amphenol
39P8872
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol PT00CE8-3PX |
39P8872 |
|
Product Name
|
|
Ptce 3C 3#20 Pin Recp Amphenol |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Connector Type
RF and Microwave Connector
View Details
2 suppliers