Amphenol Corporation Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial PT00CE8-3P

Description
PTCE 3C 3#20 PIN RECP
Request a Quote Datasheet
Description
PTCE 3C 3#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT00CE8-3P - PEI-Genesis
Philadelphia, PA, United States
PTCE 3C 3#20 PIN RECP

PTCE 3C 3#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial - 97J0919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial
97J0919
Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial 97J0919
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Product Range:PT-CE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, WALL; Product Range:PT-CE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PT00CE8-3P 97J0919
Product Name Circular Connector, Receptacle, Size 8, 3 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data