Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00CE8-2S-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00CE8-2S-SR
MIL Spec Connector - MIL-DTL-26482 I PT00CE8-2S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial - 71K9493 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial
71K9493
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial 71K9493
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, WALL; Product Range:PT-CE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, WALL; Product Range:PT-CE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00CE8-2S-SR 71K9493
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
Terminal Blocks - 39.4112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1971/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers