Amphenol Industrial Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Amphenol Industrial PT00A8-4S-SR

Description
PT 4C 4#20 SKT RECP
Request a Quote Datasheet
Description
PT 4C 4#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 4C 4#20 SKT RECP

PT 4C 4#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Amphenol Industrial - 45J3605 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Amphenol Industrial
45J3605
Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Amphenol Industrial 45J3605
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A8-4S-SR 45J3605
Product Name Circular Connector, Receptacle, Size 8, 4 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details