AMPHENOL INDUSTRIAL
PT00A24-31PX-P288 -- PT 31C 31#16 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 31C 31#16 Pin Recp Amphenol Industrial
PT00A24-31PX-P288
Description
PT 31C 31#16 PIN RECP
Description
PT 31C 31#16 PIN RECP
Suppliers
Pt 31C 31#16 Pin Recp Amphenol Industrial
03AJ3164
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ3164 |
|
Product Name
|
Pt 31C 31#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers