Amphenol Corporation Circular Connector Receptacle, Size 24, 31 Position, Wall; Product Range Amphenol PT00A24-31PW-SR

Description
PT 31C 31#16 PIN RECP
Request a Quote
Description
PT 31C 31#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 31C 31#16 PIN RECP

PT 31C 31#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 24, 31 Position, Wall; Product Range Amphenol - 40M1561 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 31 Position, Wall; Product Range Amphenol
40M1561
Circular Connector Receptacle, Size 24, 31 Position, Wall; Product Range Amphenol 40M1561
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 31 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 31 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A24-31PW-SR 40M1561
Product Name Circular Connector Receptacle, Size 24, 31 Position, Wall; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details