AMPHENOL INDUSTRIAL
PT00A24-31PW-P288 -- PT 31C 31#16 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 31C 31#16 Pin Recp Amphenol Industrial
PT00A24-31PW-P288
Description
PT 31C 31#16 PIN RECP
Description
PT 31C 31#16 PIN RECP
Suppliers
Pt 31C 31#16 Pin Recp Amphenol Industrial
03AJ3161
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ3161 |
|
Product Name
|
Pt 31C 31#16 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
28 AWG
View Details