AMPHENOL INDUSTRIAL
PT00A20-27P-SR -- PT 27C 27#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 27C 27#20 Pin Recp Amphenol Industrial
PT00A20-27P-SR
Description
PT 27C 27#20 PIN RECP
Description
PT 27C 27#20 PIN RECP
Suppliers
Pt 27C 27#20 Pin Recp Amphenol Industrial
03AJ3100
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ3100 |
|
Product Name
|
Pt 27C 27#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers