AMPHENOL INDUSTRIAL
PT00A20-24PZ-SR -- PT 24C 24#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 24C 24#20 Pin Recp Amphenol Industrial
PT00A20-24PZ-SR
Description
PT 24C 24#20 PIN RECP
Description
PT 24C 24#20 PIN RECP
Suppliers
Pt 24C 24#20 Pin Recp Amphenol Industrial
03AJ3045
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ3045 |
|
Product Name
|
Pt 24C 24#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers