AMPHENOL INDUSTRIAL
PT00A18-5PX-P288 -- PT 5C 5#12 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 5C 5#12 Pin Recp Amphenol Industrial
PT00A18-5PX-P288
Description
PT 5C 5#12 PIN RECP
Description
PT 5C 5#12 PIN RECP
Suppliers
Pt 5C 5#12 Pin Recp Amphenol Industrial
03AJ2988
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ2988 |
|
Product Name
|
Pt 5C 5#12 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers