Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT00A16-8SY-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A16-8SY-SR
MIL Spec Connector - MIL-DTL-26482 I PT00A16-8SY-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Amphenol - 28M8862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Amphenol
28M8862
Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Amphenol 28M8862
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A16-8SY-SR 28M8862
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details