Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A16-26P-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A16-26P-SR
MIL Spec Connector - MIL-DTL-26482 I PT00A16-26P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial - 75C9475 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial
75C9475
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial 75C9475
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A16-26P-SR 75C9475
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data