Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A14-19S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A14-19S
MIL Spec Connector - MIL-DTL-26482 I PT00A14-19S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial - 95F1694 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial
95F1694
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial 95F1694
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A14-19S 95F1694
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Plug, solder terminal, DIN Plug/Socket - 4850.1710 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers