Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A14-18SX

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A14-18SX
MIL Spec Connector - MIL-DTL-26482 I PT00A14-18SX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial - 97J0881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial
97J0881
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial 97J0881
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A14-18SX 97J0881
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers