Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A14-15S-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A14-15S-SR
MIL Spec Connector - MIL-DTL-26482 I PT00A14-15S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial - 07J1622 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial
07J1622
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial 07J1622
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A14-15S-SR 07J1622
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details