Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A12-8S-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A12-8S-SR
MIL Spec Connector - MIL-DTL-26482 I PT00A12-8S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Amphenol Industrial - 83H8866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Amphenol Industrial
83H8866
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Amphenol Industrial 83H8866
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A12-8S-SR 83H8866
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
D-Sub Connector Assemblies - 2262-A28500-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details