Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A12-4S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A12-4S
MIL Spec Connector - MIL-DTL-26482 I PT00A12-4S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol PT00A12-4S - PEI-Genesis
Philadelphia, PA, United States
PT 4C 4#16 SKT RECP

PT 4C 4#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Product Range Amphenol Industrial - 61H3405 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Product Range Amphenol Industrial
61H3405
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Product Range Amphenol Industrial 61H3405
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00A12-4S Amphenol PT00A12-4S 61H3405
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 12, 4 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers