Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A12-3S

Description
PT 3C 3#16 SKT RECP
Request a Quote Datasheet
Description
PT 3C 3#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT00A12-3S - PEI-Genesis
Philadelphia, PA, United States
PT 3C 3#16 SKT RECP

PT 3C 3#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A12-3S
MIL Spec Connector - MIL-DTL-26482 I PT00A12-3S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Amphenol Industrial - 97J0865 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Amphenol Industrial
97J0865
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Amphenol Industrial 97J0865
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT00A12-3S PT00A12-3S 97J0865
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data