Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A12-3P-SR

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A12-3P-SR
MIL Spec Connector - MIL-DTL-26482 I PT00A12-3P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Amphenol Industrial - 97J0864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Amphenol Industrial
97J0864
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Amphenol Industrial 97J0864
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A12-3P-SR 97J0864
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2402 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers