Amphenol Industrial Circular Connector Receptacle, Size 12, 14 Position, Wall; Product Range Amphenol Industrial PT00A12-14P-SR

Description
PT 14C 14#20 PIN RECP
Request a Quote
Description
PT 14C 14#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 14C 14#20 PIN RECP

PT 14C 14#20 PIN RECP

Buy Now
 - Amphenol PT00A12-14P-SR - PEI-Genesis
Philadelphia, PA, United States
PT 14C 14#20 PIN RECP

PT 14C 14#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 12, 14 Position, Wall; Product Range Amphenol Industrial - 82H6233 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 14 Position, Wall; Product Range Amphenol Industrial
82H6233
Circular Connector Receptacle, Size 12, 14 Position, Wall; Product Range Amphenol Industrial 82H6233
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 14 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 14 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00A12-14P-SR Amphenol PT00A12-14P-SR 82H6233
Product Name Circular Connector Receptacle, Size 12, 14 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data