Amphenol Industrial Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial PT00A12-10P-025

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial - 22M1627 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial
22M1627
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial 22M1627
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22M1627
Product Name Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details