Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A10-6P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A10-6P
MIL Spec Connector - MIL-DTL-26482 I PT00A10-6P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Plug, Size 10, 6Pos, Wall; Product Range Amphenol Industrial - 95F1685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 10, 6Pos, Wall; Product Range Amphenol Industrial
95F1685
Circular Conn, Plug, Size 10, 6Pos, Wall; Product Range Amphenol Industrial 95F1685
CIRCULAR CONN, PLUG, SIZE 10, 6POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 10, 6POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site Datasheet
Pt00 Series (Ms3110) Wall Mount Receptacles, Straight Body Style, Solder Termination, 10 Shell Size, 10-6 Insert Arrangement, Receptacle Gender, 6 Contacts Rohs Compliant Amphenol Industrial - 67H1502 - Newark, An Avnet Company
Chicago, IL, United States
Pt00 Series (Ms3110) Wall Mount Receptacles, Straight Body Style, Solder Termination, 10 Shell Size, 10-6 Insert Arrangement, Receptacle Gender, 6 Contacts Rohs Compliant Amphenol Industrial
67H1502
Pt00 Series (Ms3110) Wall Mount Receptacles, Straight Body Style, Solder Termination, 10 Shell Size, 10-6 Insert Arrangement, Receptacle Gender, 6 Contacts Rohs Compliant Amphenol Industrial 67H1502
PT00 SERIES (MS3110) WALL MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 10 SHELL SIZE, 10-6 INSERT ARRANGEMENT, RECEPTACLE GENDER, 6 CONTACTS ROHS COMPLIANT: NO

PT00 SERIES (MS3110) WALL MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 10 SHELL SIZE, 10-6 INSERT ARRANGEMENT, RECEPTACLE GENDER, 6 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00A10-6P 95F1685 67H1502
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Plug, Size 10, 6Pos, Wall; Product Range Amphenol Industrial Pt00 Series (Ms3110) Wall Mount Receptacles, Straight Body Style, Solder Termination, 10 Shell Size, 10-6 Insert Arrangement, Receptacle Gender, 6 Contacts Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data