Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A-20-25S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT00A-20-25S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-20-25S
MIL Spec Connector - MIL-DTL-26482 I PT00A-20-25S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-20-25S
MIL Spec Connector - MIL-DTL-26482 I PT00A-20-25S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 20, 25Pos, Wall; Product Range Amphenol Industrial - 85J9657 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 20, 25Pos, Wall; Product Range Amphenol Industrial
85J9657
Circular Connector Rcpt, Size 20, 25Pos, Wall; Product Range Amphenol Industrial 85J9657
CIRCULAR CONNECTOR RCPT, SIZE 20, 25POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 20, 25POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A-20-25S 85J9657
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 20, 25Pos, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.1313 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers