The Circular Connector Rcpt, Size 20, 24Pos, Wall from Amphenol Industrial is designed for general duty applications and meets the MIL-C-26482, Series 1 specifications. This connector features a bayonet coupling style, ensuring secure connections in various environments. It has 24 solder socket contacts and is suitable for wall mounting. The operating temperature range is from -55°C to +125°C, with an operating voltage of up to 1000 VAC (RMS) at sea level. The connector is constructed with low loss copper alloy contacts that are gold plated to prevent corrosion. It is important to note that this product is not RoHS compliant. This connector is ideal for applications in instrumentation, industrial controls, and military/aerospace sectors.
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR RCPT, SIZE 20, 24POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT00A-20-24S | 85J9635 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Rcpt, Size 20, 24Pos, Wall; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |