Amphenol Industrial Circular Conn, Rcpt, Size 14, 3Pos, Wall; Connector Type Amphenol Industrial PT00A-14-91S

Description
CIRCULAR CONN, RCPT, SIZE 14, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:14
Description
CIRCULAR CONN, RCPT, SIZE 14, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 14, 3Pos, Wall; Connector Type Amphenol Industrial - 85J9399 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 14, 3Pos, Wall; Connector Type Amphenol Industrial
85J9399
Circular Conn, Rcpt, Size 14, 3Pos, Wall; Connector Type Amphenol Industrial 85J9399
CIRCULAR CONN, RCPT, SIZE 14, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:14

CIRCULAR CONN, RCPT, SIZE 14, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85J9399
Product Name Circular Conn, Rcpt, Size 14, 3Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers