Amphenol Industrial Circular Conn, Rcpt, Size 14, 3Pos, Wall; Product Range Amphenol Industrial PT00A-14-91P

Description
CIRCULAR CONN, RCPT, SIZE 14, 3POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-91 RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, SIZE 14, 3POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-91 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 14, 3Pos, Wall; Product Range Amphenol Industrial - 85J9390 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 14, 3Pos, Wall; Product Range Amphenol Industrial
85J9390
Circular Conn, Rcpt, Size 14, 3Pos, Wall; Product Range Amphenol Industrial 85J9390
CIRCULAR CONN, RCPT, SIZE 14, 3POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-91 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 14, 3POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-91 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85J9390
Product Name Circular Conn, Rcpt, Size 14, 3Pos, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details