Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT00A-14-19S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-14-19S
MIL Spec Connector - MIL-DTL-26482 I PT00A-14-19S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-14-19S
MIL Spec Connector - MIL-DTL-26482 I PT00A-14-19S
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT00A-14-19S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT00A-14-19S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00A-14-19S
AI-Solder Wall-Mt Receptacle 26482-1

AI-Solder Wall-Mt Receptacle 26482-1

Buy Now
CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 14,19 #20 SOLDER SOCKET CONT - 70010540 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 14,19 #20 SOLDER SOCKET CONT
70010540
CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 14,19 #20 SOLDER SOCKET CONT 70010540
Miniature Cylindrical Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Miniature Cylindrical Connectors
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site
Circular Connector Rcpt, Size 14, 19Pos, Wall; Product Range Amphenol Industrial - 85J9339 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 19Pos, Wall; Product Range Amphenol Industrial
85J9339
Circular Connector Rcpt, Size 14, 19Pos, Wall; Product Range Amphenol Industrial 85J9339
CIRCULAR CONNECTOR RCPT, SIZE 14, 19POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 14, 19POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00A-14-19S PT00A-14-19S 70010540 85J9339
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 14,19 #20 SOLDER SOCKET CONT Circular Connector Rcpt, Size 14, 19Pos, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
Termination Solder
Mounting Flanged
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details