Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT00A-14-18S(SR)

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-14-18S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT00A-14-18S(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-14-18S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT00A-14-18S(SR)
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT00A-14-18S(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT00A-14-18S(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00A-14-18S(SR)
AI-Solder WallMt Receptacle 26482-1 W/SR

AI-Solder WallMt Receptacle 26482-1 W/SR

Buy Now
connector,metal circ,class a,wall recept w/clamp,size 14,18#20 solder socket con - 70010531 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,class a,wall recept w/clamp,size 14,18#20 solder socket con
70010531
connector,metal circ,class a,wall recept w/clamp,size 14,18#20 solder socket con 70010531
PT Series Wall Mounting Circular Receptacle Connectors, Solder Socket & Pin Contact, Class A Solder socket & pin contact Medium size, widely used cylindrical 1000 VAC (RMS) operating voltage @ sea level Environment resistant Quick positive three point bayonet lock coupling system Visual confirmation of complete coupling Five key⁄keyway pol Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design. General duty, with strain relief clamp for cable or wire

PT Series Wall Mounting Circular Receptacle Connectors, Solder Socket & Pin Contact, Class A

  • Solder socket & pin contact
  • Medium size, widely used cylindrical
  • 1000 VAC (RMS) operating voltage @ sea level
  • Environment resistant
  • Quick positive three point bayonet lock coupling system
  • Visual confirmation of complete coupling
  • Five key⁄keyway pol
    Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design. General duty, with strain relief clamp for cable or wire
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00A-14-18S(SR) PT00A-14-18S(SR) 70010531
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circ,class a,wall recept w/clamp,size 14,18#20 solder socket con
Connector Type Military Connector
Gender Female / Jack
Geometry Straight
Termination Solder
Mounting Flanged
Unlock Full Specs
to access all available technical data

Similar Products