Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00A-10-98S

Description
AI-Solder Wall-Mt Receptacle 26482-1
Request a Quote Datasheet
Description
AI-Solder Wall-Mt Receptacle 26482-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT00A-10-98S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT00A-10-98S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00A-10-98S
AI-Solder Wall-Mt Receptacle 26482-1

AI-Solder Wall-Mt Receptacle 26482-1

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-10-98S
MIL Spec Connector - MIL-DTL-26482 I PT00A-10-98S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-10-98S
MIL Spec Connector - MIL-DTL-26482 I PT00A-10-98S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial - 85J9144 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial
85J9144
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial 85J9144
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00A-10-98S PT00A-10-98S 85J9144
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-3601LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Terminal Blocks - 39.2415 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details