Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT00A-10-98P(SR)

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT00A-10-98P(SR) - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-10-98P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT00A-10-98P(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-10-98P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT00A-10-98P(SR)
CONNECTOR

CONNECTOR

Buy Now
connector,metal circ,class a,wall recept w/clamp,size 10,6 #20 solder pin cont - 70010448 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,class a,wall recept w/clamp,size 10,6 #20 solder pin cont
70010448
connector,metal circ,class a,wall recept w/clamp,size 10,6 #20 solder pin cont 70010448
PT Series Wall Mounting Circular Receptacle Connectors, Solder Socket & Pin Contact, Class A Solder socket & pin contact Medium size, widely used cylindrical 1000 VAC (RMS) operating voltage @ sea level Environment resistant Quick positive three point bayonet lock coupling system Visual confirmation of complete coupling Five key⁄keyway pol Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design. General duty, with strain relief clamp for cable or wire

PT Series Wall Mounting Circular Receptacle Connectors, Solder Socket & Pin Contact, Class A

  • Solder socket & pin contact
  • Medium size, widely used cylindrical
  • 1000 VAC (RMS) operating voltage @ sea level
  • Environment resistant
  • Quick positive three point bayonet lock coupling system
  • Visual confirmation of complete coupling
  • Five key⁄keyway pol
    Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design. General duty, with strain relief clamp for cable or wire
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A-10-98P(SR) 70010448
Product Name MIL Spec Connector - MIL-DTL-26482 I connector,metal circ,class a,wall recept w/clamp,size 10,6 #20 solder pin cont
Connector Type Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111172 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details