Solder Wall Mtg Recept, OD
CONNECTOR
CONNECTOR
MIL-26482 MS/PT/CMB RECEPT
PT Series Wall Mounting Circular Receptacle Connectors, Solder Socket & Pin Contact, Class A
MIL SPEC CIR CONN, RCPT, 10-6, SOLDER; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:10-6
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT00A-10-6S(SR) | PT00A-10-6S(SR) | 339-PT00A-10-6S(SR)-ND | 70010443 | 80J9050 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | connector,metal circ,class a,wall recept w/clamp,size 10,6#20 solder socket cont | Mil Spec Cir Conn, Rcpt, 10-6, Solder; Product Range Amphenol Industrial |
| Gender | Female / Jack | ||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | |||
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 7.5 amps | 7.5 amps |