Amphenol Industrial Circular Connector Assemblies PT00A-10-6P(SR)

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT00A-10-6P(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT00A-10-6P(SR)-ND
Circular Connector Assemblies PT00A-10-6P(SR)-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT00A-10-6P(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT00A-10-6P(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00A-10-6P(SR)
Solder Wall Mtg Recept, OD

Solder Wall Mtg Recept, OD

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-10-6P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT00A-10-6P(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-10-6P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT00A-10-6P(SR)
CONNECTOR

CONNECTOR

Buy Now
connector,metal circ,class a,wall recept w/clamp,size 10,6 #20 solder pin contac - 70010438 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,class a,wall recept w/clamp,size 10,6 #20 solder pin contac
70010438
connector,metal circ,class a,wall recept w/clamp,size 10,6 #20 solder pin contac 70010438
PT Series Wall Mounting Circular Receptacle Connectors, Solder Socket & Pin Contact, Class A Solder socket & pin contact Medium size, widely used cylindrical 1000 VAC (RMS) operating voltage @ sea level Environment resistant Quick positive three point bayonet lock coupling system Visual confirmation of complete coupling Five key⁄keyway pol Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design. General duty, with strain relief clamp for cable or wire

PT Series Wall Mounting Circular Receptacle Connectors, Solder Socket & Pin Contact, Class A

  • Solder socket & pin contact
  • Medium size, widely used cylindrical
  • 1000 VAC (RMS) operating voltage @ sea level
  • Environment resistant
  • Quick positive three point bayonet lock coupling system
  • Visual confirmation of complete coupling
  • Five key⁄keyway pol
    Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design. General duty, with strain relief clamp for cable or wire
Supplier's Site
Circular Connector, Rcpt, 6Pos, Bayonet; Product Range Amphenol Industrial - 80J9047 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Bayonet; Product Range Amphenol Industrial
80J9047
Circular Connector, Rcpt, 6Pos, Bayonet; Product Range Amphenol Industrial 80J9047
CIRCULAR CONNECTOR, RCPT, 6POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold

CIRCULAR CONNECTOR, RCPT, 6POS, BAYONET; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00A-10-6P(SR)-ND PT00A-10-6P(SR) PT00A-10-6P(SR) 70010438 80J9047
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I connector,metal circ,class a,wall recept w/clamp,size 10,6 #20 solder pin contac Circular Connector, Rcpt, 6Pos, Bayonet; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Gender Female / Jack
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details