Amphenol RF In Series Adapter PSMP-FSBA-1042

Description
RF Coaxial Adapter PSMP Plug to PSMP Plug 10.42mm 50 ohm
Request a Quote
Description
RF Coaxial Adapter PSMP Plug to PSMP Plug 10.42mm 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - PSMP-FSBA-1042 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
PSMP-FSBA-1042
In Series Adapter PSMP-FSBA-1042
RF Coaxial Adapter PSMP Plug to PSMP Plug 10.42mm 50 ohm

RF Coaxial Adapter PSMP Plug to PSMP Plug 10.42mm 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PSMP-FSBA-1042
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details