Amphenol Industrial Terminals - PSLP-36 PSLP-36

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030816-PSLP-36 Termination: Crimp Current Rating: 70 A Gender: Male Housing Material: Plastic Orientation: Right Angle Contact Plating: Silver Number of Ports: 1 Number of Terminals: 1 Insulation Material: Plastic Insulation: Non-Insulated Contact Gender: Male Categories: Terminals Alternative Parts (Cross-Reference): 928930-1; 928931-1; 928781-1; 505081-1; 19221-0230; 19221-0233PSLP36; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030816-PSLP-36 Termination: Crimp Current Rating: 70 A Gender: Male Housing Material: Plastic Orientation: Right Angle Contact Plating: Silver Number of Ports: 1 Number of Terminals: 1 Insulation Material: Plastic Insulation: Non-Insulated Contact Gender: Male Categories: Terminals Alternative Parts (Cross-Reference): 928930-1; 928931-1; 928781-1; 505081-1; 19221-0230; 19221-0233PSLP36; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - PSLP-36 - 1030816-PSLP-36 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - PSLP-36
1030816-PSLP-36
Terminals - PSLP-36 1030816-PSLP-36
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030816-PSLP-36 Termination: Crimp Current Rating: 70 A Gender: Male Housing Material: Plastic Orientation: Right Angle Contact Plating: Silver Number of Ports: 1 Number of Terminals: 1 Insulation Material: Plastic Insulation: Non-Insulated Contact Gender: Male Categories: Terminals Alternative Parts (Cross-Reference): 928930-1; 928931-1; 928781-1; 505081-1; 19221-0230; 19221-0233PSLP36; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030816-PSLP-36
Termination: Crimp
Current Rating: 70 A
Gender: Male
Housing Material: Plastic
Orientation: Right Angle
Contact Plating: Silver
Number of Ports: 1
Number of Terminals: 1
Insulation Material: Plastic
Insulation: Non-Insulated
Contact Gender: Male
Categories: Terminals
Alternative Parts (Cross-Reference): 928930-1; 928931-1; 928781-1; 505081-1; 19221-0230; 19221-0233PSLP36;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
3.6 Surlok Pin Amphenol Industrial - 30T3530 - Newark, An Avnet Company
Chicago, IL, United States
3.6 Surlok Pin Amphenol Industrial
30T3530
3.6 Surlok Pin Amphenol Industrial 30T3530
3.6 Surlok Pin

3.6 Surlok Pin

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1030816-PSLP-36 30T3530
Product Name Terminals - PSLP-36 3.6 Surlok Pin Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details